Hubbell Electrical Products Explosionproof Pin and Sleeve Plug VP3475

Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - VP3475 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
VP3475
Explosionproof Pin and Sleeve Plug VP3475
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
  • ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL
  • 0.55 INCH MIN. CABLE OUTER DIAMETER
  • 1.2 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • VERSAMATE[R] BRAND
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VP3475
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2102-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Travel Trailer Plug, 30 Amp 125 Volt TT-30P - 4507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details