Hubbell Electrical ProductsExplosionproof Pin and Sleeve PlugKP-303D45
Description
COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.875 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
1 PHASE(S)
UL APPROVAL
115/230/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE
30 AMPERE CURRENT RATING
1-1/2 HP AT 115/230 VAC POWER RATING
3 POLE(S)
KRS/KRJ MATING RECEPTACLE
KP MODEL
Hubbell Electrical Products
Done
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.875 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
1 PHASE(S)
UL APPROVAL
115/230/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE
30 AMPERE CURRENT RATING
1-1/2 HP AT 115/230 VAC POWER RATING
3 POLE(S)
KRS/KRJ MATING RECEPTACLE
KP MODEL
COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.875 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
1 PHASE(S)
UL APPROVAL
115/230/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE
30 AMPERE CURRENT RATING
1-1/2 HP AT 115/230 VAC POWER RATING
3 POLE(S)
KRS/KRJ MATING RECEPTACLE
KP MODEL
COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.875 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
1 PHASE(S)
UL APPROVAL
115/230/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE