Hubbell Electrical Products Explosionproof Pin and Sleeve Plug KP-603E45

Description
COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - KP-603E45 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
KP-603E45
Explosionproof Pin and Sleeve Plug KP-603E45
COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.125 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 1 PHASE(S)
  • UL APPROVAL
  • 115/230/480 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 5 HP AT 115/230 VAC POWER RATING
  • 3 POLE(S)
  • KR MATING RECEPTACLE
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KP-603E45
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL
Phase Single; Three
Voltage Rating 115 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C6, insert Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal - 2563 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details