MicroGroup Datasheets for Sanitary Fittings

Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
Sanitary Fittings: Learn more

Product Name Notes
All ends accept either tube OD or male end of BrazeTyte fitting. When used to join different OD sizes, either the 5MF reducer or the 10MF expander can be employed.
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt- Weld fitting.
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the...
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the...
Male for direct assembly into machined ports or into female BrazeTyte expansions. Female ends to accept tube OD or male ends of BrazeTyte fittings. When used to join different OD...
Male run for direct assembly into machined ports or into female BrazeTyte expansions. Female ends to accept tube OD or male ends of BrazeTyte fittings. When used to join different...
Used as a connector to join flexible non-metallic hoses.
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander...
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting.
Used as a reducer or expander to accomplish a change in O.D. size. Can be employed in conjunction with any MF, FF or SF style fitting to obtain a reduced...
Used as an adapter where a reduction from larger OD to a smaller OD is required. Can be employed in conjunction with any MF, FF or SF style fitting to...
Used as an adapter where an expansion from a smaller OD to a larger OD is required. Can be employed in conjunction with the 10FF union to join different OD...
Used to connect a flexible non-metallic hose to a female pipe port where a 45° angle is required.
Used to connect a flexible non-metallic hose to a female pipe port.
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir etc.) where a 90° angle is required. Male end can be brazed or welded.
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc). Male end can be brazed or welded.
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.
Used to provide an easy sub-assembly disconnect Male end assembles into machine ports or female BrazeTyte expansions. Swivel end mates with SAE 37°, JIC 37° and AN/MS 37° flare type...
Used to provide an easy sub-assembly disconnect. Female end to accept tube OD or male ends of BrazeTyte fittings. Swivel end mates with SAE 370, JIC 37° and AN/MS 37°
Used to terminate a line or fitting. Fits over male end of BrazeTyte fitting or over the O.D. of tubing.