MicroGroup Brazetyte® 45° Elbow 45FF-16

Description
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.
Description
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 45° Elbow - 45FF-16 - MicroGroup
Medway, MA, USA
Brazetyte® 45° Elbow
45FF-16
Brazetyte® 45° Elbow 45FF-16
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45FF-16
Product Name Brazetyte® 45° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259612 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
TCFPS-SS Series Sanitary Adapter 316SS Tri-Clamp x Female Pipe (NPT Threads) - TCFPS-SS150 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection; Tube - Male English Straight Thread
Material Stainless; 316 Stainless Steel
View Details
Reducing Sanitary Tee - 6233532 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting; Reducer Fitting
Material PVDF
English Size 4.000 inch (102 mm)
View Details