MicroGroup Hozetyte® 90° Elbow 90MH-16

Description
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir etc.) where a 90° angle is required. Male end can be brazed or welded.
Description
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir etc.) where a 90° angle is required. Male end can be brazed or welded.

Suppliers

Company
Product
Description
Supplier Links
Hozetyte® 90° Elbow - 90MH-16 - MicroGroup
Medway, MA, USA
Hozetyte® 90° Elbow
90MH-16
Hozetyte® 90° Elbow 90MH-16
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir etc.) where a 90° angle is required. Male end can be brazed or welded.

Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir etc.) where a 90° angle is required. Male end can be brazed or welded.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MH-16
Product Name Hozetyte® 90° Elbow
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Sanitary Tee Pro45 Butt - 5133140 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
View Details
Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS15215 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Pneumatic Fittings - 1259551 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details