MicroGroup Hozetyte® 90° Elbow 90PH-12

Description
Used to connect a flexible non-metallic hose to a female pipe port.
Description
Used to connect a flexible non-metallic hose to a female pipe port.

Suppliers

Company
Product
Description
Supplier Links
Hozetyte® 90° Elbow - 90PH-12 - MicroGroup
Medway, MA, USA
Hozetyte® 90° Elbow
90PH-12
Hozetyte® 90° Elbow 90PH-12
Used to connect a flexible non-metallic hose to a female pipe port.

Used to connect a flexible non-metallic hose to a female pipe port.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90PH-12
Product Name Hozetyte® 90° Elbow
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Fab Red Sanitary Tee Pro45 Butt - 5135583 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Pneumatic Fittings - 1259603 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
MILS-SS Series Sanitary Crimp Hose Fitting 316SS Male I-Line x Hose Shank - MILS-SS200 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection
Material Stainless; 316 Stainless Steel
View Details