MicroGroup Brazetyte® 90° Elbow 90FF-6

Description
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.
Description
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90FF-6 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90FF-6
Brazetyte® 90° Elbow 90FF-6
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.

Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90FF-6
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Sanitary Tee Pro45 Butt - 5133080 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Rubber Hose Coupler Tri-Clamp x Short Hose Shank RHAS-SS Series - RHAS-SS150050 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Pneumatic Fittings - 1259606 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details