MicroGroup Datasheets for Metal Tubes

Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Tubes: Learn more

Product Name Notes
"Fractional" refers to any tubing that is less than 3" in outside diameter and whose outside diameter is an even increment of 1/64" (.016). Fractional tubing can generally be produced...
"Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or...
A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin...
Medical Quality tubing is manufactured from T316L certified stainless steel in ID’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available...
Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in...
Often referred to as “seamless” because of its smooth appearance, hypo tubing is welded and drawn to tight O.D. and I.D. tolerances. Hypotubing is stocked in grades 304 & 316...
Often referred to as “seamless” because of its smooth appearance, hypo tubing is welded and drawn to tight OD and ID tolerances. Hypodermic tubing is stocked in grades 304 &
With its OD expressed evenly in millimeters (mm), metric tubing can generally be produced by any method of manufacture and in any drawable material. Standards cover actual dimensions and tolerances...