MicroGroup Brazetyte® 180° Return Bend 180MM-10

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.
Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180MM-10 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180MM-10
Brazetyte® 180° Return Bend 180MM-10
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180MM-10
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Sanitary Tee - 6233660 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting; Reducer Fitting
Material PVDF
English Size 8.000 inch (203 mm)
View Details
Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS30390 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Pneumatic Fittings - 1259587 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details