MicroGroup Hozetyte® 45° Elbow 45MH-8

Description
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.
Description
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.

Suppliers

Company
Product
Description
Supplier Links
Hozetyte® 45° Elbow - 45MH-8 - MicroGroup
Medway, MA, USA
Hozetyte® 45° Elbow
45MH-8
Hozetyte® 45° Elbow 45MH-8
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.

Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45MH-8
Product Name Hozetyte® 45° Elbow
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Sanitary Tee Pro150 Butt - 5057120 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
TCWS-SS Series Sanitary Adapter 316SS Tri-Clamp x Weld (Short) - TCWS-SS075 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Pneumatic Fittings - 1259779 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details