MicroGroup Brazetyte® 90° Elbow 90MM-6

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.
Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90MM-6 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90MM-6
Brazetyte® 90° Elbow 90MM-6
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MM-6
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259627 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS25331 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Sanitary Adapter - 5445292 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Fluororesin; Ultra High Purity PVDF
English Size 2.000 inch (50.8 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details