MicroGroup Brazetyte® 180° Return Bend 180MF-10

Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.
Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180MF-10 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180MF-10
Brazetyte® 180° Return Bend 180MF-10
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting.
When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180MF-10
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Fab Sanitary Tee Pro45 Butt - 5133120 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
Rubber Hose Coupler Tri-Clamp x Short Hose Shank RHAS-SS Series - RHAS-SS150 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Pneumatic Fittings - 1762176 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting; Tee Fitting
Connection Type Push-to-Connect
Material Stainless; Stainless steel
View Details