MicroGroup Hozetyte® 45° Elbow 45MH-20

Description
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.
Description
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.

Suppliers

Company
Product
Description
Supplier Links
Hozetyte® 45° Elbow - 45MH-20 - MicroGroup
Medway, MA, USA
Hozetyte® 45° Elbow
45MH-20
Hozetyte® 45° Elbow 45MH-20
Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.

Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45MH-20
Product Name Hozetyte® 45° Elbow
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Reducing Sanitary Tee - 6233627 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting; Reducer Fitting
Material PVDF
English Size 6.000 inch (152 mm)
View Details
Pneumatic Fittings - 1259634 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
Brewery Hose Coupler Tri-Clamp x Long Hose Shank BHAS-SS Series - BHAS-SS100 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details