MicroGroup Hozetyte® 90° Elbow 90PH-16

Description
Used to connect a flexible non-metallic hose to a female pipe port.
Description
Used to connect a flexible non-metallic hose to a female pipe port.

Suppliers

Company
Product
Description
Supplier Links
Hozetyte® 90° Elbow - 90PH-16 - MicroGroup
Medway, MA, USA
Hozetyte® 90° Elbow
90PH-16
Hozetyte® 90° Elbow 90PH-16
Used to connect a flexible non-metallic hose to a female pipe port.

Used to connect a flexible non-metallic hose to a female pipe port.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90PH-16
Product Name Hozetyte® 90° Elbow
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Fab Red Sanitary Tee Pro150 Butt - 5060420 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Pneumatic Fittings - 1259717 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details
TCMPS-SS Series Sanitary Adapter 316SS Tri-Clamp x Male Pipe (NPT Threads) - TCMPS-SS150 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection; Tube - Male English Straight Thread
Material Stainless; 316 Stainless Steel
View Details