MicroGroup Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive... | |
| Special Industrial Cross Hole Deburring Brush | |
| The most widely used brush is called the standard wheel brush and the most popular diameters are 6 and 8 inch, although they are made anywhere from 3 to 15... | |
| Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size... |