MicroGroup Brazetyte® 180° Return Bend 180FF-20

Description
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.
Description
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180FF-20 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180FF-20
Brazetyte® 180° Return Bend 180FF-20
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180FF-20
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Fab Red Sanitary Tee Pro45 Butt - 5135627 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details
Pneumatic Fittings - 1259608 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS15206 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details