MicroGroup Brazetyte® 90° Elbow 90MF-24

Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.
Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90MF-24 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90MF-24
Brazetyte® 90° Elbow 90MF-24
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting.
When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MF-24
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Adapter - 5445212 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Fluororesin; Ultra High Purity PVDF
English Size 1.250 inch (31.75 mm)
View Details
TCWS-SS Series Sanitary Adapter 316SS Tri-Clamp x Weld (Short) - TCWS-SS600 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Pneumatic Fittings - 1259547 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details