MicroGroup Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Used as a connector to join flexible non-metallic hoses. | |
| Used to connect a flexible non-metallic hose to a female pipe port where a 45° angle is required. | |
| Used to connect a flexible non-metallic hose to a female pipe port. | |
| Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir etc.) where a 90° angle is required. Male end can be brazed or welded. | |
| Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc). Male end can be brazed or welded. | |
| Used to connect a flexible non-metallic hose to a vessel (feed tank, reservoir, etc.) where a 45° angle is required. Male end can be brazed or welded. |