MicroGroup Brazetyte® 180° Return Bend 180MF-4

Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.
Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180MF-4 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180MF-4
Brazetyte® 180° Return Bend 180MF-4
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting.
When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180MF-4
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1762176 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting; Tee Fitting
Connection Type Push-to-Connect
Material Stainless; Stainless steel
View Details
Hose Bumpers SHB Series - SHB250 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Material Silicone
English Size 2.500 inch (63.5 mm)
View Details
Fab Sanitary Tee Pro150 Butt - 5057060 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details