MicroGroup Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| "Fractional" refers to any tubing that is less than 3" in outside diameter and whose outside diameter is an even increment of 1/64" (.016). Fractional tubing can generally be produced... | |
| "Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or... | |
| A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin... | |
| Medical Quality tubing is manufactured from T316L certified stainless steel in ID’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available... | |
| Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in... | |
| Often referred to as “seamless” because of its smooth appearance, hypo tubing is welded and drawn to tight O.D. and I.D. tolerances. Hypotubing is stocked in grades 304 & 316... | |
| Often referred to as “seamless” because of its smooth appearance, hypo tubing is welded and drawn to tight OD and ID tolerances. Hypodermic tubing is stocked in grades 304 & | |
| With its OD expressed evenly in millimeters (mm), metric tubing can generally be produced by any method of manufacture and in any drawable material. Standards cover actual dimensions and tolerances... |