MicroGroup Brazetyte® 45° Elbow 45MM-10

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.
Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 45° Elbow - 45MM-10 - MicroGroup
Medway, MA, USA
Brazetyte® 45° Elbow
45MM-10
Brazetyte® 45° Elbow 45MM-10
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45MM-10
Product Name Brazetyte® 45° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259699 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Polypropylene (PP); Polypropylene
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Rubber Hose Coupler Tri-Clamp x Short Hose Shank RHAS-SS Series - RHAS-SS100075 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Sanitary Adapter 1 - 9145251 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Polypropylene (PP); Pigmented PP High Purity
English Size 1.500 inch (38.1 mm)
View Details