MicroGroup Hozetyte® 45° Elbow 45PH-4

Description
Used to connect a flexible non-metallic hose to a female pipe port where a 45° angle is required.
Description
Used to connect a flexible non-metallic hose to a female pipe port where a 45° angle is required.

Suppliers

Company
Product
Description
Supplier Links
Hozetyte® 45° Elbow - 45PH-4 - MicroGroup
Medway, MA, USA
Hozetyte® 45° Elbow
45PH-4
Hozetyte® 45° Elbow 45PH-4
Used to connect a flexible non-metallic hose to a female pipe port where a 45° angle is required.

Used to connect a flexible non-metallic hose to a female pipe port where a 45° angle is required.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45PH-4
Product Name Hozetyte® 45° Elbow
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Fab Red Sanitary Tee Pro150 Butt - 5060624 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Pneumatic Fittings - 1259718 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details
Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS40480 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details