DK-LOK U.S.A. Dk-Lok® Female Connector DCF 6-2N

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Female Connector - DCF 6-2N - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Female Connector
DCF 6-2N
Dk-Lok® Female Connector DCF 6-2N
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCF 6-2N
Product Name Dk-Lok® Female Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

767LP Port Connector Ultra High Purity VCJ Metal Gasket Face Seal Tube Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Face Seal Connection
View Details
Cam & Groove Y-Fitting - PF40X60AY - PT
Specs
Fitting Type Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
Quick Coupler Valving Non Valved
Connection Type Flange Connection
View Details
Spacer Flange -  - Xiamen Landee Industries Co., Ltd.
Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; Tube - Male English Straight Thread
English Size 0.500 to 64.000 inch (12.7 to 1626 mm)
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details