DK-LOK U.S.A. Dk-Lok® Cap DC-2

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Cap - DC-2 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Cap
DC-2
Dk-Lok® Cap DC-2
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DC-2
Product Name Dk-Lok® Cap
Fitting Type Tube Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7108L Cylinder Cap Connectors For Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
Tube Bulkhead Male Connectors -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Adapter Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread
Material Fluororesin
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details