DK-LOK U.S.A. Dk-Lok® Cap DC-20

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Cap - DC-20 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Cap
DC-20
Dk-Lok® Cap DC-20
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DC-20
Product Name Dk-Lok® Cap
Fitting Type Tube Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ultra High Purity Mini Butt Weld Mini Tee Reducer MTRW Series Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Saddle Fitting - 920N-CRS-GRV-PNT-E-3X2 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 2.000 inch (50.8 mm)
Temperature -30 to 230 F (-34 to 110 C)
View Details
Dk-Lok® Back Ferrule - DFB-10M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 10mm
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details