DK-LOK U.S.A. Dk-Lok® Front Ferrule DFF-6

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Front Ferrule - DFF-6 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Front Ferrule
DFF-6
Dk-Lok® Front Ferrule DFF-6
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DFF-6
Product Name Dk-Lok® Front Ferrule
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

775L Bulkhead Reducing Union | Stainless Steel High Purity Double Ferrule Bulkhead Reducing Unions -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
Connection Type Ferrule Connection
Material Stainless
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details
Flared Bulkhead Union Reducer Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting
Connection Type Flare Connection
Material Fluororesin
View Details
Dk-Lok® Ferrule Set - DFS-20M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 20mm
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details