DK-LOK U.S.A. Dk-Lok® Female Connector DCF 4-6N

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Female Connector - DCF 4-6N - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Female Connector
DCF 4-6N
Dk-Lok® Female Connector DCF 4-6N
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCF 4-6N
Product Name Dk-Lok® Female Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Material Stainless
View Details
Lateral Fitting - 30R-4X2-1/2-PNT - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Elbow Fitting; Reducer Fitting
Material Steel
English Size 2.500 to 4.000 inch (63.5 to 102 mm)
View Details
Dk-Lok® Male Adapter - DAM 12-8N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/2" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details