DK-LOK U.S.A. Dk-Lok® Female Connector DCF 12M-2R

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Female Connector - DCF 12M-2R - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Female Connector
DCF 12M-2R
Dk-Lok® Female Connector DCF 12M-2R
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCF 12M-2R
Product Name Dk-Lok® Female Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Dk-Lok® Female Elbow - DLF 8M-4N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Compression Fitting; 1/4" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Pipe Bushing Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Tube - Male English Straight Thread; 1/8", 1/4", 3/8", 1/2", 1"
Material Fluororesin
View Details
Flange Fitting - 741-20IN-E-BLK - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 20.000 inch (508 mm)
View Details