DK-LOK U.S.A. Dk-Lok® Tube Socket Weld Connector DCSW16-16

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Tube Socket Weld Connector - DCSW16-16 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Tube Socket Weld Connector
DCSW16-16
Dk-Lok® Tube Socket Weld Connector DCSW16-16
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCSW16-16
Product Name Dk-Lok® Tube Socket Weld Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

775L Bulkhead Reducing Union | Stainless Steel High Purity Double Ferrule Bulkhead Reducing Unions -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
Connection Type Ferrule Connection
Material Stainless
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details
Tube Cap Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting
Material Fluororesin
English Size 0.125 to 1.000 inch (3.17 to 25.4 mm)
View Details
Dk-Lok® Male Pipe Weld Connector - DCW10M-6P - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Compression Fitting; Weld Connection (Butt or Socket)
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details