DK-LOK U.S.A. Dk-Lok® Male Pipe Weld Connector DCW10M-4P

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Male Pipe Weld Connector - DCW10M-4P - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Male Pipe Weld Connector
DCW10M-4P
Dk-Lok® Male Pipe Weld Connector DCW10M-4P
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCW10M-4P
Product Name Dk-Lok® Male Pipe Weld Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

771L Male Run Tee | Stainless Steel High Quality High Purity Male Run Tee Branch Tee Pipe Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Material Stainless
View Details
CLICKMATE™ Connector for other standards - TW154 - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting
Connection Type Push-to-Connect
View Details
Dk-Lok® Port Connector - DCP-12M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting
Connection Type Flare Connection; Push-to-Connect
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Chrome-plated Quick Coupling - FT-MC - OMEGA Engineering, Inc.
Specs
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details