DK-LOK U.S.A. Dk-Lok® Ferrule Set DFS-3

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Ferrule Set - DFS-3 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Ferrule Set
DFS-3
Dk-Lok® Ferrule Set DFS-3
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DFS-3
Product Name Dk-Lok® Ferrule Set
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ultra Clean Welding Joint Fittings TW Series TRW Series & CW Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Pipe Street Elbow Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Elbow Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details
Adapter Fitting - 576-3/4X3/4-O - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Adapter Fitting
English Size 0.750 inch (19.05 mm)
Temperature 20 to 300 F (-7 to 149 C)
View Details
Spacer Flange -  - Xiamen Landee Industries Co., Ltd.
Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; Tube - Male English Straight Thread
English Size 0.500 to 64.000 inch (12.7 to 1626 mm)
View Details