DK-LOK U.S.A. Dk-Lok® Female Connector DCF20-20N

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Female Connector - DCF20-20N - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Female Connector
DCF20-20N
Dk-Lok® Female Connector DCF20-20N
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCF20-20N
Product Name Dk-Lok® Female Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

768LN Stainless Steel Male Pipe Tube Butt Weld Connector And Tube Fittings Supplier -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Saddle Fitting - 920N-CRS-FEM-PNT-T-2.5X1.5 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 1.500 to 2.500 inch (38.1 to 63.5 mm)
View Details
Dk-Lok® Male Adapter - DAM 32-32N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 2" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details