DK-LOK U.S.A. Dk-Lok® Female Adapter DAF 14-12N

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Female Adapter - DAF 14-12N - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Female Adapter
DAF 14-12N
Dk-Lok® Female Adapter DAF 14-12N
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DAF 14-12N
Product Name Dk-Lok® Female Adapter
Fitting Type Tube Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

767LP Port Connector Ultra High Purity VCJ Metal Gasket Face Seal Tube Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Face Seal Connection
View Details
Refueling Systems In-Line Breakaway Coupling - TSA6 CNG - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect
Material Aluminum; Stainless
View Details
Dk-Lok® Male Pipe Weld Connector - DCW 8M-2P - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Compression Fitting; Weld Connection (Butt or Socket)
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Chrome-plated Quick Coupling - FT-MC - OMEGA Engineering, Inc.
Specs
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details