DK-LOK U.S.A. Dk-Lok® Back Ferrule DFB-1

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Back Ferrule - DFB-1 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Back Ferrule
DFB-1
Dk-Lok® Back Ferrule DFB-1
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DFB-1
Product Name Dk-Lok® Back Ferrule
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

739 High Purity LMR Male Adapter Tube To Pipe Fittings And Adapters -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Adapter Fitting
View Details
Dk-Lok® Reducing Port Connector - DCRP 32M-25M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Connection Type Flare Connection; Push-to-Connect
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Tube Insert Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting
Material Fluororesin
English Size 0.187 to 1.000 inch (4.75 to 25.4 mm)
View Details
Flange Fitting - 743-12IN-BLK-T - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 12.000 inch (305 mm)
View Details