DK-LOK U.S.A. Dk-Lok® Port Connector DCP-20M

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Port Connector - DCP-20M - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Port Connector
DCP-20M
Dk-Lok® Port Connector DCP-20M
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCP-20M
Product Name Dk-Lok® Port Connector
Fitting Type Tube Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Mini Elbow Mini Tee Mini Cross Mini Tribow Ultrahigh Purity Mini Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Elbow Fitting - 50-8X3-PNT - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
English Size 0.750 inch (19.05 mm)
View Details
Dk-Lok® Back Ferrule - DFB-22M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 22mm
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details