DK-LOK U.S.A. Dk-Lok® Port Connector DCP-4M

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Port Connector - DCP-4M - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Port Connector
DCP-4M
Dk-Lok® Port Connector DCP-4M
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DCP-4M
Product Name Dk-Lok® Port Connector
Fitting Type Tube Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

768L Stainless Steel Male Tube Butt Weld Connector | Clean Weld Fittings And Ultra-High Purity Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Flange Fitting - 741-4IN-VP-T - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Hy-Lok Tube Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Compression Fitting (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
View Details