Hubbell Incorporated Exit Sign CELR2RNE

Description
AC/BATTERY POWERED TYPE 15 INCH L X 4 INCH W X 10.3 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED WALL/CEILING MOUNTING LED LAMP TYPE 3.72 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR CEL MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 15 INCH L X 4 INCH W X 10.3 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED WALL/CEILING MOUNTING LED LAMP TYPE 3.72 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR CEL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - CELR2RNE - Hubbell Incorporated
Orange, CT, USA
Exit Sign
CELR2RNE
Exit Sign CELR2RNE
AC/BATTERY POWERED TYPE 15 INCH L X 4 INCH W X 10.3 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED WALL/CEILING MOUNTING LED LAMP TYPE 3.72 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR CEL MODEL
  • AC/BATTERY POWERED TYPE
  • 15 INCH L X 4 INCH W X 10.3 INCH H SIZE
  • BRUSHED ALUMINUM FINISH
  • UL 924 APPROVAL
  • ARCHITECTURAL, COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • RECESSED WALL/CEILING MOUNTING
  • LED LAMP TYPE
  • 3.72 W LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE
  • RED LETTER COLOR
  • BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • APPLICABLE STANDARD NFPA 101/70, OSHA
  • INCLUDES MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR
  • CEL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Safety Labels and Signs
Product Number CELR2RNE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details