Hubbell Incorporated Exit Sign CELS2GNE

Description
AC/BATTERY POWERED TYPE 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3.72 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES CANOPY, MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR CEL MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3.72 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES CANOPY, MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR CEL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - CELS2GNE - Hubbell Incorporated
Orange, CT, USA
Exit Sign
CELS2GNE
Exit Sign CELS2GNE
AC/BATTERY POWERED TYPE 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3.72 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES CANOPY, MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR CEL MODEL
  • AC/BATTERY POWERED TYPE
  • 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE
  • BRUSHED ALUMINUM FINISH
  • UL 924 APPROVAL
  • ARCHITECTURAL, COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 3.72 W LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE
  • GREEN LETTER COLOR
  • BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • APPLICABLE STANDARD NFPA 101/70, OSHA
  • INCLUDES CANOPY, MOUNTING HARDWARE, TEST SWITCH, AC-ON INDICATOR
  • CEL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Safety Labels and Signs
Product Number CELS2GNE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details