Hubbell Incorporated Exit Sign CERRC

Description
AC REMOTE POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING LED LAMP TYPE 3.6 W AT 120 VAC/4.14 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE UNIVERSAL FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES CANOPY, TEST SWITCH, AC-ON INDICATOR CE MODEL
Datasheet
Description
AC REMOTE POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING LED LAMP TYPE 3.6 W AT 120 VAC/4.14 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE UNIVERSAL FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES CANOPY, TEST SWITCH, AC-ON INDICATOR CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - CERRC - Hubbell Incorporated
Orange, CT, USA
Exit Sign
CERRC
Exit Sign CERRC
AC REMOTE POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING LED LAMP TYPE 3.6 W AT 120 VAC/4.14 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE UNIVERSAL FACE(S) STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 101/70, OSHA INCLUDES CANOPY, TEST SWITCH, AC-ON INDICATOR CE MODEL
  • AC REMOTE POWERED TYPE
  • 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • DAMP LOCATION, COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • LED LAMP TYPE
  • 3.6 W AT 120 VAC/4.14 W AT 277 VAC LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • UNIVERSAL FACE(S)
  • STENCIL, RIGHT ARROW, LEFT ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE/BLACK BACKGROUND/PLATE COLOR
  • APPLICABLE STANDARD NFPA 101/70, OSHA
  • INCLUDES CANOPY, TEST SWITCH, AC-ON INDICATOR
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Safety Labels and Signs
Product Number CERRC
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details