Hubbell Incorporated Exit Sign CSREIV

Description
BATTERY POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL, NFPA 101/70, OSHA APPROVAL COMMERCIAL, STAIR WELLS, HALLWAYS, OFFICES APPLICATION 120/220 TO 240 VAC AT 50/60 HZ VOLTAGE RATING LED LAMP TYPE 3.8 W LAMP WATTAGE 4.8 V NICKEL CADMIUM BATTERY TYPE UNIVERSAL FACE(S) SALIDA FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR INCLUDES CANOPY
Description
BATTERY POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL, NFPA 101/70, OSHA APPROVAL COMMERCIAL, STAIR WELLS, HALLWAYS, OFFICES APPLICATION 120/220 TO 240 VAC AT 50/60 HZ VOLTAGE RATING LED LAMP TYPE 3.8 W LAMP WATTAGE 4.8 V NICKEL CADMIUM BATTERY TYPE UNIVERSAL FACE(S) SALIDA FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR INCLUDES CANOPY

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Exit Sign
CSREIV
Exit Sign CSREIV
BATTERY POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL, NFPA 101/70, OSHA APPROVAL COMMERCIAL, STAIR WELLS, HALLWAYS, OFFICES APPLICATION 120/220 TO 240 VAC AT 50/60 HZ VOLTAGE RATING LED LAMP TYPE 3.8 W LAMP WATTAGE 4.8 V NICKEL CADMIUM BATTERY TYPE UNIVERSAL FACE(S) SALIDA FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR INCLUDES CANOPY
  • BATTERY POWERED TYPE
  • 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE
  • HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
  • UL, NFPA 101/70, OSHA APPROVAL
  • COMMERCIAL, STAIR WELLS, HALLWAYS, OFFICES APPLICATION
  • 120/220 TO 240 VAC AT 50/60 HZ VOLTAGE RATING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • 4.8 V NICKEL CADMIUM BATTERY TYPE
  • UNIVERSAL FACE(S)
  • SALIDA FACE TYPE
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • INCLUDES CANOPY
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Safety Labels and Signs
Product Number CSREIV
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 7631894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details