Hubbell Incorporated Exit Sign ECSXWGEB3

Description
DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE SINGLE/DOUBLE FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR
Datasheet
Description
DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE SINGLE/DOUBLE FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - ECSXWGEB3 - Hubbell Incorporated
Orange, CT, USA
Exit Sign
ECSXWGEB3
Exit Sign ECSXWGEB3
DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE SINGLE/DOUBLE FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR
  • DAMP LOCATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • SINGLE/DOUBLE FACE(S)
  • LEFT ARROW, RIGHT ARROW FACE TYPE
  • GREEN LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Safety Labels and Signs
Product Number ECSXWGEB3
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details