Certex UK Geared Trolley WH-GT WLL ton 2 502500203050610

Description
The William Hackett WH GT Geared Travel Trolleys range is precision engineered in capacities from 500kg to 10 tonne. Enabling exact positioning or easy traversing of large loads incorporating Manual hoists, the Hackett series push trolley can be supplied to suit various track widths with Beam Range 1 and the extended Beam Range 2. It has been designed so that the bottom of the hand chain loop is 500mm from ground level. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All Hackett geared trolleys are fitted with anti-jump bars and rubber end stops as standard.
Request a Quote
Description
The William Hackett WH GT Geared Travel Trolleys range is precision engineered in capacities from 500kg to 10 tonne. Enabling exact positioning or easy traversing of large loads incorporating Manual hoists, the Hackett series push trolley can be supplied to suit various track widths with Beam Range 1 and the extended Beam Range 2. It has been designed so that the bottom of the hand chain loop is 500mm from ground level. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All Hackett geared trolleys are fitted with anti-jump bars and rubber end stops as standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Geared Trolley WH-GT WLL ton 2 - 502500203050610 - Certex UK
Harworth, United Kingdom
Geared Trolley WH-GT WLL ton 2
502500203050610
Geared Trolley WH-GT WLL ton 2 502500203050610
The William Hackett WH GT Geared Travel Trolleys range is precision engineered in capacities from 500kg to 10 tonne. Enabling exact positioning or easy traversing of large loads incorporating Manual hoists, the Hackett series push trolley can be supplied to suit various track widths with Beam Range 1 and the extended Beam Range 2. It has been designed so that the bottom of the hand chain loop is 500mm from ground level. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All Hackett geared trolleys are fitted with anti-jump bars and rubber end stops as standard.

The William Hackett WH GT Geared Travel Trolleys range is precision engineered in capacities from 500kg to 10 tonne. Enabling exact positioning or easy traversing of large loads incorporating Manual hoists, the Hackett series push trolley can be supplied to suit various track widths with Beam Range 1 and the extended Beam Range 2. It has been designed so that the bottom of the hand chain loop is 500mm from ground level. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All Hackett geared trolleys are fitted with anti-jump bars and rubber end stops as standard.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Overhead Trolleys
Product Number 502500203050610
Product Name Geared Trolley WH-GT WLL ton 2
Type Geared Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Push Trolley POWERTEX PPT-S2 WLL ton 1 - 502500102150210 - Certex UK
Specs
Type Push Trolley
Load Capacity 1.1 tons (1 metric tons)
View Details
Geared Trolley POWERTEX PGT-S2 WLL ton 2 - 502600203000140 - Certex UK
Specs
Type Geared Trolley
Load Capacity 2.2 tons (2 metric tons)
View Details
Push Trolley WH PT WLL ton 3.2 - 502500322030630 - Certex UK
Specs
Type Push Trolley
Load Capacity 3.53 tons (3.2 metric tons)
View Details
Push Trolley WH PT WLL ton 5 - 502500502030630 - Certex UK
Specs
Type Push Trolley
Load Capacity 5.51 tons (5 metric tons)
View Details