Certex UK Push Trolley POWERTEX PPT-S2 WLL ton 3 502500301600210

Description
Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can easily be positioned along the beam by pushing or pulling thanks to high quality steel wheels with bearings. Features: Safe - All Powertex trolleys are proof load tested 1,5 x WLL Mechanical stops integrated in the design to prevent derailing Equipped with connection plate with eye to hoist’s upper hook or direct connection Connection plate can be turned 90 degrees to allow direct connection to Powertex S2 hoists without need of intermediate hook/eye Rubber bumpers to absorb shock loads on impact to rail ending Equipped with RFID for quick registration and maintenance Marked with QR code to allow access to user manuals at any time PPT-S2 is easy to mount and dismount on a horizontal rail or beam The 3 piece design makes installation quick and ergonomically The shaft is easily locked using the lock plate (No need to use large castle nut nor collar pins) Wheel shafts are robotic welded for high quality weld seams Large steel wheels equipped with double sided sealed bearings that do not need maintenance Powder painted side panels gives a nice lasting finish Fits most types of beam profiles and most brands of lifting blocks and electric hoists Longer shafts for wider beams can be supplied from stock in EU Can be turned into Blackline version BT by adding the included grey label over the shiny nameplate. Blackline products are suitable to be used in theatres and entertainment industry. Note on entertainment & theatre applications: Powertex Trolleys are designed and certified according to industrial lifting standards (EN 13157) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206
Request a Quote
Description
Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can easily be positioned along the beam by pushing or pulling thanks to high quality steel wheels with bearings. Features: Safe - All Powertex trolleys are proof load tested 1,5 x WLL Mechanical stops integrated in the design to prevent derailing Equipped with connection plate with eye to hoist’s upper hook or direct connection Connection plate can be turned 90 degrees to allow direct connection to Powertex S2 hoists without need of intermediate hook/eye Rubber bumpers to absorb shock loads on impact to rail ending Equipped with RFID for quick registration and maintenance Marked with QR code to allow access to user manuals at any time PPT-S2 is easy to mount and dismount on a horizontal rail or beam The 3 piece design makes installation quick and ergonomically The shaft is easily locked using the lock plate (No need to use large castle nut nor collar pins) Wheel shafts are robotic welded for high quality weld seams Large steel wheels equipped with double sided sealed bearings that do not need maintenance Powder painted side panels gives a nice lasting finish Fits most types of beam profiles and most brands of lifting blocks and electric hoists Longer shafts for wider beams can be supplied from stock in EU Can be turned into Blackline version BT by adding the included grey label over the shiny nameplate. Blackline products are suitable to be used in theatres and entertainment industry. Note on entertainment & theatre applications: Powertex Trolleys are designed and certified according to industrial lifting standards (EN 13157) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Trolley POWERTEX PPT-S2 WLL ton 3 - 502500301600210 - Certex UK
Harworth, United Kingdom
Push Trolley POWERTEX PPT-S2 WLL ton 3
502500301600210
Push Trolley POWERTEX PPT-S2 WLL ton 3 502500301600210
Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can easily be positioned along the beam by pushing or pulling thanks to high quality steel wheels with bearings. Features: Safe - All Powertex trolleys are proof load tested 1,5 x WLL Mechanical stops integrated in the design to prevent derailing Equipped with connection plate with eye to hoist’s upper hook or direct connection Connection plate can be turned 90 degrees to allow direct connection to Powertex S2 hoists without need of intermediate hook/eye Rubber bumpers to absorb shock loads on impact to rail ending Equipped with RFID for quick registration and maintenance Marked with QR code to allow access to user manuals at any time PPT-S2 is easy to mount and dismount on a horizontal rail or beam The 3 piece design makes installation quick and ergonomically The shaft is easily locked using the lock plate (No need to use large castle nut nor collar pins) Wheel shafts are robotic welded for high quality weld seams Large steel wheels equipped with double sided sealed bearings that do not need maintenance Powder painted side panels gives a nice lasting finish Fits most types of beam profiles and most brands of lifting blocks and electric hoists Longer shafts for wider beams can be supplied from stock in EU Can be turned into Blackline version BT by adding the included grey label over the shiny nameplate. Blackline products are suitable to be used in theatres and entertainment industry. Note on entertainment & theatre applications: Powertex Trolleys are designed and certified according to industrial lifting standards (EN 13157) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206

Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails.

The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams).

The trolley can easily be positioned along the beam by pushing or pulling thanks to high quality steel wheels with bearings.

Features:

  • Safe - All Powertex trolleys are proof load tested 1,5 x WLL
  • Mechanical stops integrated in the design to prevent derailing
  • Equipped with connection plate with eye to hoist’s upper hook or direct connection
  • Connection plate can be turned 90 degrees to allow direct connection to Powertex S2 hoists without need of intermediate hook/eye
  • Rubber bumpers to absorb shock loads on impact to rail ending
  • Equipped with RFID for quick registration and maintenance
  • Marked with QR code to allow access to user manuals at any time
  • PPT-S2 is easy to mount and dismount on a horizontal rail or beam
  • The 3 piece design makes installation quick and ergonomically
  • The shaft is easily locked using the lock plate (No need to use large castle nut nor collar pins)
  • Wheel shafts are robotic welded for high quality weld seams
  • Large steel wheels equipped with double sided sealed bearings that do not need maintenance
  • Powder painted side panels gives a nice lasting finish
  • Fits most types of beam profiles and most brands of lifting blocks and electric hoists
  • Longer shafts for wider beams can be supplied from stock in EU
  • Can be turned into Blackline version BT by adding the included grey label over the shiny nameplate.

Blackline products are suitable to be used in theatres and entertainment industry.

Note on entertainment & theatre applications: Powertex Trolleys are designed and certified according to industrial lifting standards (EN 13157)

For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206

Supplier's Site

Technical Specifications

  Certex UK
Product Category Overhead Trolleys
Product Number 502500301600210
Product Name Push Trolley POWERTEX PPT-S2 WLL ton 3
Type Push Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Geared Trolley Elephant WLL ton 3.1 Ton - 502600311600020 - Certex UK
Specs
Type Geared Trolley
Load Capacity 3.42 tons (3.1 metric tons)
View Details
Geared Trolley WH-GT WLL ton 10 - 502501002030610 - Certex UK
Specs
Type Geared Trolley
Load Capacity 11.02 tons (10 metric tons)
View Details
Geared Trolley POWERTEX PGT-S2 WLL ton 3 - 502600301600140 - Certex UK
Specs
Type Geared Trolley
Load Capacity 3.31 tons (3 metric tons)
View Details
Geared Trolley POWERTEX PGT-S2 WLL ton 5 - 502600501800140 - Certex UK
Specs
Type Geared Trolley
Load Capacity 5.51 tons (5 metric tons)
View Details