State Safety & Compliance Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "A 14ö aluminized welding glove made from side split cowhide leather. Reflects 95% of radiant heat offering wearers a high level of protection and comfort. Features aluminized PFR rayon with... | |
| "All-purpose gloves.Two-way, form-fitting stretch spandex top increases ventilation, comfort and fit. Elastic cuff provides ease of donning and secure fit. Genuine leather on the thumb, index, middle, and ring fingertips... | |
| "An assortment of Tyvek« products for extra protection against dry particulate hazards.Shoe and boot covers are durable and both styles feature skid-resistant soles andelastic tops. Universal size. White.Bouffants are low-linting,... | |
| "Black Kevlar« knit shell offers exceptional cut, slash and abrasion resistance. Premium split leather palm and thumb crotch provide solid abrasion/puncture resistance and improved grip in wet and oily applications. | |
| "Breathable, lightweight inspector gloves. Reversible, unhemmed gloves are ideal for light-duty applications." | |
| "Bright, lightweight 100% polyester fabric, reflective material and Velcro« closure. Machine washable. EN471 Class 2." | |
| "Bright, lightweight polyester fabric with (2) 360? horizontal stripes and (2) vertical shoulder stripes of 2"" 3MÃ- ScotchliteÃ- reflective tape. Hook and loop closure. Machine washable. ANSI 107-2004 compliant." | |
| "Carton contains (40) pair pre-packed regular hand warmers or (30) large warming packs. Retail-ready, high-impact display is ideal for sports, checkout counters, seasonal/holiday gifts, back-to-school items, or travel/reward premiums. Large... | |
| "COMFOflex lining is flame-retardant air cushion insulation. Cotton fleece lining absorbs moisture for maximum comfort. Palm and fingers are designed for excellent dexterity, fit and flexibility. Designed for strength and... | |
| "Comfortable and durable drivers gloves. Constructed from full grain deerskin. Offers a close, snug fit for comfortable hand protection." | |
| "Comfortable gloves with a secure fit. Features elastic cuffs with hook and loop closures, and concealed interior seam. Lycra« panels between fingers allow free movement and prevent bunching. Dual-layered silicone... | |
| "Comfortable, form-fitting gloves designed to handle a wide variety of tasks. Duraclad« reinforced thumb, saddle and fingertips. One-piece Clarino« synthetic leather palm and abrasion-resistant double-stitched Duraclad palm pads. Breathable flexible... | |
| "Constructed of (9 oz.) 100% cotton with hemmed collar for durability, underarm sport-cut for mobility, and dielectric snaps for added safety. Features pleated back, elastic waistband for a snug fit,... | |
| "Constructed of 100% nitrile. Contains no fillers, silicones, or plasticizers. Only 4-mil thick. Provides three times the puncture resistance of competitive latex or vinyl gloves. 9 1/2"" long." | |
| "Constructed of shoulder split cowhide for unmatched durability. Striped cotton back with elastic band provides a comfortable and snug fit. Rubberized, 2 1/2"" safety cuff provides added protection by keeping... | |
| "Constructed of soft, warm fleece with (2) built-in warming pack ear pockets, these liners act as a neck, head, and face warmer, all wrapped in one. They are flame resistant... | |
| "Constructed using DuPontÃ- Kevlar« brand fiber for high tensile strength. Blue, textured latex-coated gloves will not melt, ignite or conduct electricity, and offer excellent grip. Ideal for glass handling, canning,... | |
| "Designed for the ultimate in dexterity and comfort and with rugged construction. Three-layer construction features tough leather shell, flame-retardant insulating and cushioning layer, and fleecy, flame-retardant liner to absorb sweat. | |
| "Designed with DuPontÃ- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than... | |
| "Double palm work gloves feature durable, pliable side split cowhide. Yellow canvas back with elastic band and 3ö rubberized safety cuff keeps the glove snug and in place. Fleece, cotton-lined,... | |
| "DuPontÃ- Kevlar provides high tensile strength relative to its weight, up to five times stronger than steel. Will not melt, ignite or conduct electricity. High comfort level allows for manual... | |
| "DuPontÃ- Tychem« SL garments are made using DuPontÃ- Tyvek« laminated with a chemical-resistant Saranex« 23P film. Garments offer dependable protection against a broad spectrum of chemicals, hazardous particles and liquids. | |
| "DuPontÃ- Tyvek« provides the best balance of protection, comfort and durability. Made of DuPont's unique, non-woven technology for comfortable, inherent barrier protection against dry particulate hazards and light liquid splash. | |
| "DURO task gloves have a natural rubber-coated palm and cotton/polyester liner. Offers the necessary hand protection with comfort and provides a secure grip. Indicate size when ordering: 7(S), 8(M), 9(L),... | |
| "Features a reversible pattern and color-coded hem to identify sizes. Can be used as gloves or glove liners. Ideal for use in refrigerated areas, food processing, general maintenance, parts handling,... | |
| "Features DuPontÃ- Kevlar« shell. Resistant to cuts, slashes, punctures, and heat. Full leather palm provides excellent wet and dry grip. Reinforced thumb crotch helps extend the gloveÆs life and prevents... | |
| "Features include 2-ply fingertips and thumb that reduce wear and increase protection. Concealed interior seam-stitching to prevent snags and 2-way spandex padded back for added flex and comfort. Palms are... | |
| "Features lightweight nitrile (NBR), and a thin coating on 100% cotton or jersey interlock lining for tactility and dexterity. Ideal for light to medium fabrication, material handling and maintenance." | |
| "Features natural rubber which provides exceptional abrasion resistance. Textured palm adds durability and grip, and provides excellent comfort and fit. 10-gauge cotton/polyester shell." | |
| "Features secure and easy snap system for the bib. Constructed with 5-ply Kevlar« thread, riveted stress points, double leather-reinforced snaps and a cotton sateen collar. Brown." | |
| "Featuring the same benefits of Tyvek« coveralls, lab coats provide protection in non-hazardous working environments, and protect your clothes from dirt, dust, light splash and most dry particulates. Features a... | |
| "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. | |
| "Fluorescent yellow t-shirt in 100% polyester with 2ö wide 3MÃ- ScotchliteÃ- reflective material for torso and upper body. Features Whisk-ItÃ-, an exclusive treatment to rapidly wick and expel perspiration. Machine... | |
| "Foamed PVC palm coating on seamless nylon shell. Offers abrasion resistance, tactility and dexterity combined with excellent wet and dry grip and inherent impact and vibration absorption. Great general purpose... | |
| "General purpose safety vests are ideal for day and night use and anywhere high visibility is a priority. Both are constructed of tough, yet lightweight mesh. The 81007 is orange... | |
| "Gloves are supple, breathable. Durable synthetic leather palm provides firm grip. Features easy-on/off elastic cuff, Lycra« insert panels between fingers, ultra-snug form-fitting two-way stretch spandex construction, reinforced synthetic leather thumb... | |
| "Gloves provide dexterity and durability. Features include 100% cotton interlock lining, nitrile palm coating and knit wrist. All styles labeled with CE Performance test results. Treated with Actifresh«." | |
| "Heavy-duty leather palm work gloves constructed of durable shoulder split cowhide. Patched double palm is fleece cotton lined to provide an added layer of comfort and protection. Striped, canvas back... | |
| "High endurance gloves designed with extra padding for protection against long term stress and fatigue that can occur when using tools and heavy equipment. Gloves feature embossed, molded neoprene wrist... | |
| "High performance, multi-purpose gloves with added padding and protection. Features redesigned fingertip pattern, Lycra« panels between fingers, embossed Airprene knuckle panel, TPR (Thermal Plastic Rubber) top, synthetic leather palm with... | |
| "High-quality, 30"" leather jacket has a lined shoulder and upper sleeve and a cotton sateen collar. Features 100% double lock-stitching with high-strength and heat-resistant 5-ply Kevlar« thread. All stress points... | |
| "Hybrid welding jacket is designed for safety and durability. Made with (9 oz.) 100% cotton, flame-retardant material for a cool and comfortable fit. Leather sleeves protect arms from sparks and... | |
| "Ideal for use under hazmat suits and other protective clothing. Vest features (4) pockets for inserts, zipper front and adjusts with Velcro« over shoulder and side straps to help achieve... | |
| "Latex booties are ideal for spill cleanup, light industrial and janitorial work, pesticide spraying and paint spraying. Slip-resistant texturized outsole. Booties are 12ö high. Indicate size when ordering: M(8-9), L(10-11)."... | |
| "Leather chaps are made from tough, side-split cowhide, 40"" in length, and fitted with adjustable snap fasteners for the waist, thigh, knee and leg straps." | |
| "Leather sleeves provide the protection, yet comfort of not having to wear a full jacket. Made with high-quality leather that is heat resistant and durable. Protective sleeves use an over-the-shoulder... | |
| "Leather spats are 5"" in length with removable/adjustable slider snap fasteners. Double lock-stitched with Kevlar« thread for added durability. All stress points are riveted and snaps are double leather-reinforced. The... | |
| "Lightweight, 30"" jacket in blue for easy identification. Constructed of (9 oz.) 100% cotton, flame-retardant sateen for all-day comfort with good flexibility. Features include secure snap fasteners down the front... | |
| "Lightweight, reusable inserts deliver heat stress relief. Soak or freeze to activate. Made of safe, non-toxic materials." | |
| "Lightweight, unsupported, natural latex gloves. Offers flexibility, dexterity and tactility. Features a tractor-tread finish for a secure grip. Chlorinated to provide extra case-hardened chemical resistance, and easier donning and doffing. | |
| "Made from 100% Kevlar«, the 2-ply tube design offers superior cut, slash and heat resistance. Features a thumb hole and 18""length for ample coverage and protection." | |
| "Made from thick and pliable top-grain pigskin with a high level of abrasion and oil resistance. Features 4"" cuff, welted thumb stress points and fully Kevlar« sewn seams. Gunn cut... | |
| "Made with a 100% nylon shell and polyurethane-dipped palm and fingers. Comfortable, flexible 13-gauge gloves. Good tactility. Ideal for use in general maintenance applications. Gray." | |
| "Mechanics gloves featuring AmaraÃ- washable synthetic leather for palm and fingers. Won't slip, even when wet, or harden after drying and is unaffected by hydraulic fluids. Reinforced thumb/index web area... | |
| "Natural rubber gloves feature a thick insulated shell for heavy-duty work, providing abrasion resistance and secure grip in wet applications. 10-gauge, acrylic/cotton/polye ster blend insulated shell with latex-dipped palms." | |
| "Non-reflective, pocketed, mesh safety vest. General-purpose. Universal size. Non-ANSI compliant." | |
| "Offers comfort and breathability in general-purpose applications. Features include absorbent cotton canvas in a Clute pattern, with a straight thumb." | |
| "Offers excellent cut protection without losing dexterity or tactility. 15-gauge shell blended of silicone-free nylon/spandex with a proprietary bi-polymer coating for durability and softness. Applications include food processing, glass handling... | |
| "Offers high permeation resistance to water vapor, gases and toxic chemicals. Resists oxygenated solvents and most oxidizing chemicals. Designed to provide both tactile sensitivity and manual dexterity. Butyl gloves are... | |
| "Orange and yellow flames design. General maintenance work gloves keep hands clean and safe from incidental abrasion. Reflective Harley-Davidson« Bar and Shield logo patch.?2009 H-D, All Rights Reserved. Manufactured by... | |
| "Orange racing stripe design. General maintenance work gloves keep hands clean and safe from incidental abrasion. #1 Racing patch features the Harley-Davidson« Bar and Shield logo.?2009 H-D, All Rights Reserved. | |
| "PowerFlex Plus gloves provide cut, abrasion and puncture resistance while ensuring a superior wet and dry grip. Ergonomically designed gloves feature a seamless Kevlar« knit lining. Palm dipped with a... | |
| "Precision-blended cotton/polyester shell can be laundered or dry-cleaned with minimal shrinkage. Nitrile palm coating provides a sure grip, good abrasion resistance and longer life. Meets a variety of applications. Versatile... | |
| "Premium elkskin. 14ö gloves feature reinforced thumb for added durability in this high-stress area. Lock stitched with Kevlar« thread for added strength. Welted fingers protect stitching, and unlined palm enhances... | |
| "ProShield« NexGen« coveralls provide protection from dry particulates, non-toxic liquids and spray hazards with a proprietary composite of breathable film and nonwoven fabric. Economical, lightweight and soft, yet strong with... | |
| "Protective sleeves are 18"" long and use an over-the-shoulder system, with 1"" elastic strap, divider, and adjustable slider to eliminate the discomfort of traditional around-the-neck sleeves or jackets. Made from... | |
| "Protects against cuts, heat, and fire. Five times stronger than steel on an equal weight basis. Made from 100% DuPontÃ- Kevlar« brand fiber. Offers excellent cut resistance, will not support... | |
| "Provides even weight distribution with self-balancing strap system. Double lock-stitching with 5-ply Kevlar« thread for durability. All stress points are riveted, snaps are double leather-reinforced. Features an accessory pocket and... | |
| "Provides hand protection with resistance to cuts, snags and abrasions. Nitrile material resists most common solvents, oils and acids for dependable, long-lasting protection. Available with either a sanitized or flocked... | |
| "PureFit gloves in lightweight Dyneema« offer excellent cut, slash and abrasion resistance and superior dexterity. Features a polyurethane full palm coating for increased grip." | |
| "PVC .10 mm film provides light-duty protection from rain, dust and wind. One-size-fits-all design (52ö x 80ö) with attached hood and side-snap closures. Includes handy tote pouch. " | |
| "PVC vest delivers a constant and adjustable flow of cooled or heated air through its perforated, inner lining. With no moving parts, the Vortex tube forces a simple heat exchange... | |
| "Resistant to a wide range of chemicals, including oils, acids, solvents, and caustics. Interlock knit cotton lining and flexible neoprene coating stretch to provide a snug fit, and allow easy... | |
| "Royal blue, 100% (9 oz.) cotton, Westex Proban« FR7A« torso with side-split cowhide sleeves sewn with Kevlar« thread. One soapstone pocket on each sleeve, (1) inside pocket. 30"" length." | |
| "Rugged work gloves made from pliable, top grain pigskin. 3ÆÆ safety cuffs provide additional coverage and protection." | |
| "Seamless knit gloves offer good cut and abrasion resistance. PVC palm and fingers provide good to excellent tactile sensitivity. 15-gauge stretch nylon shell offers great dexterity. Air-Infused HPT (Hydropellent Technology)... | |
| "Silicone-fused palms create a super tacky grip on smooth surfaces, such as corrugates, glass, metal or wood. Snug TugÃ- pull tab and wrist protection. Reinforced Gorilla GripÃ- thumbs and saddles. | |
| "Sleek, black poly/cotton knit shell is comfortable and breathable for extended wear. Dipped, natural rubber coating aids in abrasion and puncture resistance, while providing grip in both wet and dry... | |
| "Split-leg leather apron offers even weight distribution for wearer comfort. Double-stitched with Kevlar« thread for durability. Features riveted stress points, double leather-reinforced snaps, dual metal D-rings at the waist and... | |
| "Standard weight work gloves made from 100% DuPontÃ- Kevlar« for strength, durability, and cut resistance. Double-sided PVC dot coating offers secure grip in addition to increasing the gloveÆs abrasion resistance... | |
| "Supple, top grain deerskin. Unlined. Incredible ""all day"" comfort. Double stitching on forefinger provides extra strength. Keystone thumb. Gold." | |
| "Supported nitrile gloves offer comfort and protection. Nitrile offers resistance to cuts, snags, abrasions and punctures. Out-performs natural rubber, neoprene and PVC when exposed to solvents, caustics and animal fats. | |
| "T-Flex Plus is a 13-gauge glove made of HPPE engineered fibers, plated with Thermax« for unmatched stretch, comfort and warmth. Dotted coating helps to ensure a secure grip. Available uncoated... | |
| "Take hide thatÆs tanned to withstand the added abuse that cold winter weather brings, replace the inner liner with soft, warm fleece, put an insulating layer of poly-fiber and polypropylene... | |
| "The 2-ply, 100% Kevlar knit sleeve offers increased protection from abrasions and lacerations. The knitting structure provides better air circulation, making this sleeve comfortable to wear." | |
| "The 906 medium-duty welding blanket is a 24 oz. fiberglass, vermiculite/elastome r-coated blanket offering good spark and spatter protection and a working temperature protection rating up to 800?F. Features hems... | |
| "Thin, lightweight 15-gauge gloves constructed from high performance, cut-resistant fibers. FDA 21CFR approved as an under-glove for meat cutting. Ideal for handling jagged rivets, sharp parts and machinist applications. Made... | |
| "Top-quality leather waist apron features a canvas strap with a quick-release buckle and adjustable sliders and divider. Comfortable, heat-resistant and durable. 24"" x 24""." | |
| "Tough gloves feature Duraclad« reinforced thumbs, saddle and fingertips, one-piece Clarino« synthetic leather palms, and abrasion-resistant double-stitched Duraclad palm pads. Breathable, flexible fabrics designed for all day use. ArmorFlexÃ- finger... | |
| "Tough, versatile drivers gloves. Pigskin offers a high resistance to abrasion and dries soft. Design offers a close, snug fit for comfortable hand protection. Durability makes it the ideal choice... | |
| "Tyvek« apron provides front body protection from dry particulate hazards. Bib-style with neck loop for easy on and off. Low linting and static-free. Serged seams. 36"". White." | |
| "Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests... | |
| "Welding gloves feature a welted thumb stress point, Kevlar«-sewn seams, charcoal leather back and straight-thumb design. Available in top grain pigskin that offers durability, comfort and flexibility." | |
| "Welding gloves feature a welted thumb stress point, Kevlar«-sewn seams, Gunn cut pattern and straight thumb. Design and capeskin provide extreme sensitivity and flexibility, with no hide flaking." | |
| "White cotton/poly blend gloves. Seamless construction provides comfort and resistance to job stresses. Designed to reduce hand fatigue, they are reversible for ambidextrous use. Easily paired after washing. Can be... | |
| Deerskin driving gloves offer extremely comfortable hand protection. Useful in a variety of work conditions. Features a full grain deerskin palm with double leather construction and Kevlar« stitching. Designed for... | |
| Designed to provide added coverage and protect the neck from spatter and sparks. Top-quality leather design will last in even the toughest work environment. Universal clips adjust to any helmet. | |
| Designed with an underarm sport-cut for a high level of comfort and flexibility. Constructed of (9 oz.) 100% cotton sateen fabric with flame-retardant treatment. Features (6) snap fasteners for attaching... | |
| Disposable nitrile gloves are durable yet soft for improved comfort. Features textured fingers for exceptional grip. Available powdered or powder-free. Polybagged. | |
| DuPontÃ- Tychem« QC coveralls are a polyethylene-coated DuPontÃ- Tyvek« fabric providing protection against light liquid splash. Bright yellow color creates contrast across a wide range of natural backgrounds for high... | |
| Dyneema brand fiber is used for high tensile strength relative to its weight. Up to 15 times stronger than steel. Seamless knit offers high comfort level and manual dexterity. Polyurethane... | |
| High-quality 100% acrylic knitted cap with a full stripe of 3MÃ- reflective silver threads for added visibility. Perfect to wear under a hard hat or alone. One size fits most. | |
| High-quality cowhide drivers offer good abrasion resistance and thermal protection. Gunn cut with straight thumb. | |
| Made from (9 oz.) 100% cotton sateen fabric with flame-retardant treatment. Offers both durability and comfort. Features adjustable neck and waist straps for a snug fit. | |
| Made from premium grain pigskin with a 4ö split pigskin cuff for added coverage and protection and a straight thumb design with a reinforced thumb strap. | |
| Made to fit snugly and to protect from dust or shop dirt. Caps and beanies are suited for a variety of indoor and outdoor work situations. Comfortable and flame retardant. | |
| Premium domestic side split cowhide. Cotton/foam-lined for maximum moisture absorption and heat protection. Welted fingers protect stitching. Lock-stitched with Kevlar« thread for added strength. 14ö length. Bourbon brown. Made in... | |
| PVC N-Coated on both sides. The PVC N-Tread coating has non-skid grip and outstanding abrasion resistance. Seamless design does not chafe or tear and offers superior finger dexterity. Ambidextrous design. | |
| Seamless knit design for comfort and a natural rubber coating for increased durability. Outstanding cut and puncture resistance and excellent grip. Superior durability and ergonomic design makes this ideal for... | |
| Sleeves are made of 100% cotton sateen fabric with a flame-retardant treatment. | |
| Slush boots constructed of cotton-lined yellow rubber with a black cleated outsole. Features a top strap and buckle for easy-on comfort and fit. Great for applications requiring heavy-duty protection. Waterproof. | |
| Specially processed PVC coating. Porous for good breathability with seamless cotton knit liner. Textured finish assures an easy grip. Abrasion resistant. Made in USA. | |
| Versatile Tyvek« pants with elastic waist and open ankles provide protection from dry particulate hazards. | |
| Winter liners are offered in a variety of styles to warm-up workers in any work environment. Select the style and features which best meet your needs. Most outer fabrics and... |
| << Prev |