State Safety & Compliance Weld-O-Glass 906 Medium-Duty Welding Blankets > SIZE - 6' x 8' > UOM - Each UB68

Description
"The 906 medium-duty welding blanket is a 24 oz. fiberglass, vermiculite/elastome r-coated blanket offering good spark and spatter protection and a working temperature protection rating up to 800?F. Features hems on all sides with brass grommets at each corner and on 36ã¶ centers. Suitable for draping equipment or used as a vertical shield to protect from the spray of sparks and minimal spatter. Best when used on an angle incline of at least 15?."
Description
"The 906 medium-duty welding blanket is a 24 oz. fiberglass, vermiculite/elastome r-coated blanket offering good spark and spatter protection and a working temperature protection rating up to 800?F. Features hems on all sides with brass grommets at each corner and on 36ã¶ centers. Suitable for draping equipment or used as a vertical shield to protect from the spray of sparks and minimal spatter. Best when used on an angle incline of at least 15?."

Suppliers

Company
Product
Description
Supplier Links
Weld-O-Glass 906 Medium-Duty Welding Blankets > SIZE - 6' x 8' > UOM - Each - UB68 - State Safety & Compliance
Indianapolis, IN, USA
Weld-O-Glass 906 Medium-Duty Welding Blankets > SIZE - 6' x 8' > UOM - Each
UB68
Weld-O-Glass 906 Medium-Duty Welding Blankets > SIZE - 6' x 8' > UOM - Each UB68
"The 906 medium-duty welding blanket is a 24 oz. fiberglass, vermiculite/elastome r-coated blanket offering good spark and spatter protection and a working temperature protection rating up to 800?F. Features hems on all sides with brass grommets at each corner and on 36ã¶ centers. Suitable for draping equipment or used as a vertical shield to protect from the spray of sparks and minimal spatter. Best when used on an angle incline of at least 15?."

"The 906 medium-duty welding blanket is a 24 oz. fiberglass, vermiculite/elastomer-coated blanket offering good spark and spatter protection and a working temperature protection rating up to 800?F. Features hems on all sides with brass grommets at each corner and on 36ö centers. Suitable for draping equipment or used as a vertical shield to protect from the spray of sparks and minimal spatter. Best when used on an angle incline of at least 15?."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number UB68
Product Name Weld-O-Glass 906 Medium-Duty Welding Blankets > SIZE - 6' x 8' > UOM - Each
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Protective Apparel, Aprons and Knee Pads - 1348PQN - Liberty Glove & Safety, Inc.
Specs
Clothing Type Apron/Smock
View Details