State Safety & Compliance ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Dark blue > UOM - Each ISO2

Description
"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "
Description
"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "

Suppliers

Company
Product
Description
Supplier Links
ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Dark blue > UOM - Each - ISO2 - State Safety & Compliance
Indianapolis, IN, USA
ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Dark blue > UOM - Each
ISO2
ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Dark blue > UOM - Each ISO2
"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "

"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number ISO2
Product Name ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Dark blue > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 103330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 65% Polyester, 35% Cotton
View Details
Gloves - 40205 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
Material Leather
View Details
2 suppliers