"Designed with DuPontÃ- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC dots on one or both sides. All styles are launderable. All 100% Kevlar brand fiber non-coated styles are made with FDA accepted materials for use in food processing applications."
| State Safety & Compliance | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 9366-L |
| Product Name | Kevlar Plus Cut-Resistant Gloves - PVC dots both sides > SIZE - L > UOM - Dozen |
| Clothing Type | Gloves |