State Safety & Compliance ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Hi-viz yellow > UOM - Each ISO2HY

Description
"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "
Description
"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "

Suppliers

Company
Product
Description
Supplier Links
ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Hi-viz yellow > UOM - Each - ISO2HY - State Safety & Compliance
Indianapolis, IN, USA
ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Hi-viz yellow > UOM - Each
ISO2HY
ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Hi-viz yellow > UOM - Each ISO2HY
"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "

"Unlike ice or gel packs that quickly lose their cooling, ISOTHERM'S unique phase-change technology maintains a constant, pre-set temperature of 55?F for over 2 hours. Cool packs within the vests can be recharged thousands of times. Simply submerge cool packs in ice water, and they are fully energized in 20 minutes. Vests are available in flame-retardant dark blue or high-visibility yellow. Fits M-XL. Weight: 6 1/2 lbs. (2.9 kg). "

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number ISO2HY
Product Name ISOTHERM 2 Cool Vests > SIZE - M/L > COLOR - Hi-viz yellow > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Safety Vest - SV7 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details