State Safety & Compliance Leather Spat Leggings/Shoe Covers - Leather spats, 5" > UOM - Pair 88267

Description
"Leather spats are 5"" in length with removable/adjustable slider snap fasteners. Double lock-stitched with Kevlar« thread for added durability. All stress points are riveted and snaps are double leather-reinforced. The spat legging/shoe cover is designed for comfort and complete protection. Features Velcro« fasteners which ensure a secure fit for various leg and shoe sizes. Available in 6"" or 14"" lengths."
Description
"Leather spats are 5"" in length with removable/adjustable slider snap fasteners. Double lock-stitched with Kevlar« thread for added durability. All stress points are riveted and snaps are double leather-reinforced. The spat legging/shoe cover is designed for comfort and complete protection. Features Velcro« fasteners which ensure a secure fit for various leg and shoe sizes. Available in 6"" or 14"" lengths."

Suppliers

Company
Product
Description
Supplier Links
Leather Spat Leggings/Shoe Covers - Leather spats, 5 UOM - Pair - 88267 - State Safety & Compliance">
Indianapolis, IN, USA
Leather Spat Leggings/Shoe Covers - Leather spats, 5" > UOM - Pair
88267
Leather Spat Leggings/Shoe Covers - Leather spats, 5" > UOM - Pair 88267
"Leather spats are 5"" in length with removable/adjustable slider snap fasteners. Double lock-stitched with Kevlar« thread for added durability. All stress points are riveted and snaps are double leather-reinforced. The spat legging/shoe cover is designed for comfort and complete protection. Features Velcro« fasteners which ensure a secure fit for various leg and shoe sizes. Available in 6"" or 14"" lengths."

"Leather spats are 5"" in length with removable/adjustable slider snap fasteners. Double lock-stitched with Kevlar« thread for added durability. All stress points are riveted and snaps are double leather-reinforced. The spat legging/shoe cover is designed for comfort and complete protection. Features Velcro« fasteners which ensure a secure fit for various leg and shoe sizes. Available in 6"" or 14"" lengths."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number 88267
Product Name Leather Spat Leggings/Shoe Covers - Leather spats, 5" > UOM - Pair
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details